TE Connectivity Circular Connector, Plug, 25-24, Cable; Product Range Deutsch - Te Connectivity DTS26W25-24JE

Description
CIRCULAR CONNECTOR, PLUG, 25-24, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:25-24 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 25-24, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:25-24 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 25-24, Cable; Product Range Deutsch - Te Connectivity - 02X8452 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-24, Cable; Product Range Deutsch - Te Connectivity
02X8452
Circular Connector, Plug, 25-24, Cable; Product Range Deutsch - Te Connectivity 02X8452
CIRCULAR CONNECTOR, PLUG, 25-24, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:25-24 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 25-24, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:25-24 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X8452
Product Name Circular Connector, Plug, 25-24, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML2G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Schaltbau NF04 - Miniature connector -  - Schaltbau GmbH
Specs
Voltage Rating 12 volts
Current Rating 3.0 amps
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details