TE Connectivity Circular Connector, Plug, 25-24, Cable; Product Range Deutsch - Te Connectivity DTS26W25-24HE

Description
CIRCULAR CONNECTOR, PLUG, 25-24, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-24 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 25-24, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-24 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 25-24, Cable; Product Range Deutsch - Te Connectivity - 02X8448 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-24, Cable; Product Range Deutsch - Te Connectivity
02X8448
Circular Connector, Plug, 25-24, Cable; Product Range Deutsch - Te Connectivity 02X8448
CIRCULAR CONNECTOR, PLUG, 25-24, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-24 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 25-24, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-24 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X8448
Product Name Circular Connector, Plug, 25-24, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm - 114555P1 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details