TE Connectivity Circular Connector, Plug, 25-24, Cable; Product Range Deutsch - Te Connectivity DTS26W25-24BB

Description
CIRCULAR CONNECTOR, PLUG, 25-24, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 25-24, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 25-24, Cable; Product Range Deutsch - Te Connectivity - 08X8953 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-24, Cable; Product Range Deutsch - Te Connectivity
08X8953
Circular Connector, Plug, 25-24, Cable; Product Range Deutsch - Te Connectivity 08X8953
CIRCULAR CONNECTOR, PLUG, 25-24, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 25-24, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08X8953
Product Name Circular Connector, Plug, 25-24, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products