TE Connectivity Circular Connector, Plug, 25-20, Cable; Product Range Deutsch - Te Connectivity DTS26W25-20PD-LC

Description
CIRCULAR CONNECTOR, PLUG, 25-20, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 25-20, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 25-20, Cable; Product Range Deutsch - Te Connectivity - 07X6177 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-20, Cable; Product Range Deutsch - Te Connectivity
07X6177
Circular Connector, Plug, 25-20, Cable; Product Range Deutsch - Te Connectivity 07X6177
CIRCULAR CONNECTOR, PLUG, 25-20, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 25-20, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X6177
Product Name Circular Connector, Plug, 25-20, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MCB-RG142-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Blade Type Power Connectors - 1395G2 - Lingto Electronic Limited
Specs
Geometry Single Pole
Mounting Free Hanging (In-Line)
View Details
2 suppliers