TE Connectivity Circular Connector, Plug, 25-19, Cable; Product Range Deutsch - Te Connectivity DTS26W25-19PE

Description
CIRCULAR CONNECTOR, PLUG, 25-19, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-19 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 25-19, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-19 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 25-19, Cable; Product Range Deutsch - Te Connectivity - 02X8420 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-19, Cable; Product Range Deutsch - Te Connectivity
02X8420
Circular Connector, Plug, 25-19, Cable; Product Range Deutsch - Te Connectivity 02X8420
CIRCULAR CONNECTOR, PLUG, 25-19, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-19 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 25-19, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-19 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X8420
Product Name Circular Connector, Plug, 25-19, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
Chameleon - 027-6A03-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details