TE Connectivity Circular Connector, Plug, 25-19, Cable; Product Range Deutsch - Te Connectivity DTS26W25-19HA

Description
DTS 19C 19#12 PIN PLUG
Request a Quote
Description
DTS 19C 19#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26W25-19HA - PEI-Genesis
Philadelphia, PA, United States
DTS 19C 19#12 PIN PLUG

DTS 19C 19#12 PIN PLUG

Buy Now
Circular Connector, Plug, 25-19, Cable; Product Range Deutsch - Te Connectivity - 02X8398 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-19, Cable; Product Range Deutsch - Te Connectivity
02X8398
Circular Connector, Plug, 25-19, Cable; Product Range Deutsch - Te Connectivity 02X8398
CIRCULAR CONNECTOR, PLUG, 25-19, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-19 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 25-19, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-19 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26W25-19HA 02X8398
Product Name Circular Connector, Plug, 25-19, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
50 Ohm N Type Inline Straight Jack - 190424(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
DDR2 - 10005639-11134 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details