TE Connectivity Circular Connector, Plug, 23-55, Cable; Product Range Deutsch - Te Connectivity DTS26W23-55AE

Description
DTS 55C 55#20 PIN PLUG LC
Request a Quote
Description
DTS 55C 55#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26W23-55AE - PEI-Genesis
Philadelphia, PA, United States
DTS 55C 55#20 PIN PLUG LC

DTS 55C 55#20 PIN PLUG LC

Buy Now
Circular Connector, Plug, 23-55, Cable; Product Range Deutsch - Te Connectivity - 02X8340 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 23-55, Cable; Product Range Deutsch - Te Connectivity
02X8340
Circular Connector, Plug, 23-55, Cable; Product Range Deutsch - Te Connectivity 02X8340
CIRCULAR CONNECTOR, PLUG, 23-55, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 23-55, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26W23-55AE 02X8340
Product Name Circular Connector, Plug, 23-55, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details