TE Connectivity Circular Connector, Plug, 23-53, Cable; Product Range Deutsch - Te Connectivity DTS26W23-53HD-LC

Description
CIRCULAR CONNECTOR, PLUG, 23-53, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 23-53, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 23-53, Cable; Product Range Deutsch - Te Connectivity - 02X8301 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 23-53, Cable; Product Range Deutsch - Te Connectivity
02X8301
Circular Connector, Plug, 23-53, Cable; Product Range Deutsch - Te Connectivity 02X8301
CIRCULAR CONNECTOR, PLUG, 23-53, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 23-53, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X8301
Product Name Circular Connector, Plug, 23-53, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Chameleon - 026-6A05-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details