TE Connectivity Circular Connector, Plug, 23-21, Cable; Product Range Deutsch - Te Connectivity DTS26W23-21SD

Description
CIRCULAR CONNECTOR, PLUG, 23-21, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:23-21 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 23-21, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:23-21 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 23-21, Cable; Product Range Deutsch - Te Connectivity - 02X8252 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 23-21, Cable; Product Range Deutsch - Te Connectivity
02X8252
Circular Connector, Plug, 23-21, Cable; Product Range Deutsch - Te Connectivity 02X8252
CIRCULAR CONNECTOR, PLUG, 23-21, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:23-21 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 23-21, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:23-21 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X8252
Product Name Circular Connector, Plug, 23-21, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm N 90° Plug - 150511 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
MIL-DTL-38999 Filter Connectors: Series I, II, III and IV. -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details
Dubox ® - 10026805-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers