TE Connectivity Circular Connector, Plug, 23-21, Cable; Product Range Deutsch - Te Connectivity DTS26W23-21SA-LC

Description
DTS 21C 21#16 SKT PLUG
Request a Quote
Description
DTS 21C 21#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26W23-21SA-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 21C 21#16 SKT PLUG

DTS 21C 21#16 SKT PLUG

Buy Now
Circular Connector, Plug, 23-21, Cable; Product Range Deutsch - Te Connectivity - 02X8247 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 23-21, Cable; Product Range Deutsch - Te Connectivity
02X8247
Circular Connector, Plug, 23-21, Cable; Product Range Deutsch - Te Connectivity 02X8247
CIRCULAR CONNECTOR, PLUG, 23-21, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 23-21, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26W23-21SA-LC 02X8247
Product Name Circular Connector, Plug, 23-21, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm N Bulkhead Jack - 150422 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Edgeboard Connectors - 609-10018783-10003ZLF-ND - DigiKey
Amphenol Communications Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Mounting Through Hole
View Details
2 suppliers