DTS 4C 4#8DBS SKT PLUG
CIRCULAR CONNECTOR, PLUG, 21-75, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:21-75 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch DTS26W21-75JN | 07X6125 |
| Product Name | Circular Connector, Plug, 21-75, Cable; Product Range Deutsch - Te Connectivity | |
| Gender | Male / Plug |