TE Connectivity Circular Connector, Plug, 21-75, Cable; Product Range Deutsch - Te Connectivity DTS26W21-75JB

Description
DTS 4C 4#8DBS SKT PLUG
Request a Quote
Description
DTS 4C 4#8DBS SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26W21-75JB - PEI-Genesis
Philadelphia, PA, United States
DTS 4C 4#8DBS SKT PLUG

DTS 4C 4#8DBS SKT PLUG

Buy Now
Circular Connector, Plug, 21-75, Cable; Product Range Deutsch - Te Connectivity - 71W1190 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 21-75, Cable; Product Range Deutsch - Te Connectivity
71W1190
Circular Connector, Plug, 21-75, Cable; Product Range Deutsch - Te Connectivity 71W1190
CIRCULAR CONNECTOR, PLUG, 21-75, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:21-75 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 21-75, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:21-75 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26W21-75JB 71W1190
Product Name Circular Connector, Plug, 21-75, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FB-B127-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Blade Type Power Connector Assemblies - 2243-1320-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
5 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF033 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 30 volts
Current Rating 12.0 amps
View Details