TE Connectivity Circular Connector, Plug, 21-75, Cable; Product Range Deutsch - Te Connectivity DTS26W21-75BB

Description
DTS 4C 4#8DBS SKT PLUG LC
Request a Quote
Description
DTS 4C 4#8DBS SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26W21-75BB - PEI-Genesis
Philadelphia, PA, United States
DTS 4C 4#8DBS SKT PLUG LC

DTS 4C 4#8DBS SKT PLUG LC

Buy Now
Circular Connector, Plug, 21-75, Cable; Product Range Deutsch - Te Connectivity - 71W1184 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 21-75, Cable; Product Range Deutsch - Te Connectivity
71W1184
Circular Connector, Plug, 21-75, Cable; Product Range Deutsch - Te Connectivity 71W1184
CIRCULAR CONNECTOR, PLUG, 21-75, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 21-75, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26W21-75BB 71W1184
Product Name Circular Connector, Plug, 21-75, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11307-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Industrial Circular Connectors - 1115764 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details