TE Connectivity Circular Connector, Plug, 21-39, Cable; Product Range Deutsch - Te Connectivity DTS26W21-39PA

Description
DTS 39C 37#20 2#16 PIN PLUG
Request a Quote
Description
DTS 39C 37#20 2#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26W21-39PA - PEI-Genesis
Philadelphia, PA, United States
DTS 39C 37#20 2#16 PIN PLUG

DTS 39C 37#20 2#16 PIN PLUG

Buy Now
Circular Connector, Plug, 21-39, Cable; Product Range Deutsch - Te Connectivity - 02X8158 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 21-39, Cable; Product Range Deutsch - Te Connectivity
02X8158
Circular Connector, Plug, 21-39, Cable; Product Range Deutsch - Te Connectivity 02X8158
CIRCULAR CONNECTOR, PLUG, 21-39, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:21-39 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 21-39, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:21-39 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26W21-39PA 02X8158
Product Name Circular Connector, Plug, 21-39, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FHCB-RG316D-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
EP - Connectors according to UIC 541-5 VE -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 250 volts
Current Rating 6.0 to 35.0 amps
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers