TE Connectivity Circular Connector, Plug, 21-39, Cable; Product Range Deutsch - Te Connectivity DTS26W21-39AB

Description
DTS 39C 37#20 2#16 PIN PLUG LC
Request a Quote
Description
DTS 39C 37#20 2#16 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26W21-39AB - PEI-Genesis
Philadelphia, PA, United States
DTS 39C 37#20 2#16 PIN PLUG LC

DTS 39C 37#20 2#16 PIN PLUG LC

Buy Now
Circular Connector, Plug, 21-39, Cable; Product Range Deutsch - Te Connectivity - 02X8134 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 21-39, Cable; Product Range Deutsch - Te Connectivity
02X8134
Circular Connector, Plug, 21-39, Cable; Product Range Deutsch - Te Connectivity 02X8134
CIRCULAR CONNECTOR, PLUG, 21-39, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 21-39, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26W21-39AB 02X8134
Product Name Circular Connector, Plug, 21-39, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 Standard Housings Purple - 1327G23 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers