TE Connectivity Circular Connector, Plug, 21-35, Cable; Product Range Deutsch - Te Connectivity DTS26W21-35PB

Description
DTS 79C 79#22D PIN PLUG
Request a Quote
Description
DTS 79C 79#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26W21-35PB - PEI-Genesis
Philadelphia, PA, United States
DTS 79C 79#22D PIN PLUG

DTS 79C 79#22D PIN PLUG

Buy Now
Circular Connector, Plug, 21-35, Cable; Product Range Deutsch - Te Connectivity - 71W1115 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 21-35, Cable; Product Range Deutsch - Te Connectivity
71W1115
Circular Connector, Plug, 21-35, Cable; Product Range Deutsch - Te Connectivity 71W1115
CIRCULAR CONNECTOR, PLUG, 21-35, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:21-35 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 21-35, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:21-35 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26W21-35PB 71W1115
Product Name Circular Connector, Plug, 21-35, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details