TE Connectivity Circular Connector, Plug, 21-11, Cable; Product Range Deutsch - Te Connectivity DTS26W21-11AA

Description
DTS 11C 11#12 PIN PLUG LC
Request a Quote
Description
DTS 11C 11#12 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26W21-11AA - PEI-Genesis
Philadelphia, PA, United States
DTS 11C 11#12 PIN PLUG LC

DTS 11C 11#12 PIN PLUG LC

Buy Now
Circular Connector, Plug, 21-11, Cable; Product Range Deutsch - Te Connectivity - 02X8053 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 21-11, Cable; Product Range Deutsch - Te Connectivity
02X8053
Circular Connector, Plug, 21-11, Cable; Product Range Deutsch - Te Connectivity 02X8053
CIRCULAR CONNECTOR, PLUG, 21-11, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 21-11, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26W21-11AA 02X8053
Product Name Circular Connector, Plug, 21-11, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - Q237A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details