TE Connectivity Circular Connector, Plug, 19-32, Cable; Product Range Deutsch - Te Connectivity DTS26W19-32JC

Description
CIRCULAR CONNECTOR, PLUG, 19-32, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:19-32 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 19-32, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:19-32 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 19-32, Cable; Product Range Deutsch - Te Connectivity - 71W1002 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19-32, Cable; Product Range Deutsch - Te Connectivity
71W1002
Circular Connector, Plug, 19-32, Cable; Product Range Deutsch - Te Connectivity 71W1002
CIRCULAR CONNECTOR, PLUG, 19-32, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:19-32 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 19-32, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:19-32 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W1002
Product Name Circular Connector, Plug, 19-32, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug W/ ATUM Strain Relief (568b) - 110826 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details
BrightConnX™ Rugged MRD - MRDAH06L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 125 volts
Current Rating 5.0 amps
View Details
3 suppliers