TE Connectivity Circular Connector, Plug, 19-32, Cable; Product Range Deutsch - Te Connectivity DTS26W19-32AB

Description
DTS 32C 32#20 PIN PLUG LC
Request a Quote
Description
DTS 32C 32#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26W19-32AB - PEI-Genesis
Philadelphia, PA, United States
DTS 32C 32#20 PIN PLUG LC

DTS 32C 32#20 PIN PLUG LC

Buy Now
Circular Connector, Plug, 19-32, Cable; Product Range Deutsch - Te Connectivity - 71W0979 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19-32, Cable; Product Range Deutsch - Te Connectivity
71W0979
Circular Connector, Plug, 19-32, Cable; Product Range Deutsch - Te Connectivity 71W0979
CIRCULAR CONNECTOR, PLUG, 19-32, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 19-32, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26W19-32AB 71W0979
Product Name Circular Connector, Plug, 19-32, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm ARINC Size 16 Socket - 110458 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details
Rugged Mrd Circular Shape Connector, 3 Pin, Ip67, Male Metal Amphenol Communications Solutions - 48AK9384 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details