TE Connectivity Circular Connector, Plug, 19-32, Cable; Product Range Deutsch - Te Connectivity DTS26W19-32AA

Description
DTS 32C 32#20 PIN PLUG LC
Request a Quote
Description
DTS 32C 32#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26W19-32AA - PEI-Genesis
Philadelphia, PA, United States
DTS 32C 32#20 PIN PLUG LC

DTS 32C 32#20 PIN PLUG LC

Buy Now
Circular Connector, Plug, 19-32, Cable; Product Range Deutsch - Te Connectivity - 71W0978 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19-32, Cable; Product Range Deutsch - Te Connectivity
71W0978
Circular Connector, Plug, 19-32, Cable; Product Range Deutsch - Te Connectivity 71W0978
CIRCULAR CONNECTOR, PLUG, 19-32, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 19-32, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26W19-32AA 71W0978
Product Name Circular Connector, Plug, 19-32, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNF12-R5SP0-PP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Wire Splice Connectors - 2946-0221-0430-ND - DigiKey
Specs
Contact Size (AWG) 12 to 24 AWG
View Details