TE Connectivity Circular, Plug, Size 17, 23Pos, Socket (L/c); Product Range Deutsch - Te Connectivity DTS26W17-99JN-LC

Description
DTS 23C 21#20 2#16 SKT PLUG LC
Request a Quote
Description
DTS 23C 21#20 2#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26W17-99JN-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 23C 21#20 2#16 SKT PLUG LC

DTS 23C 21#20 2#16 SKT PLUG LC

Buy Now
Circular, Plug, Size 17, 23Pos, Socket (L/c); Product Range Deutsch - Te Connectivity - 89W5625 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 17, 23Pos, Socket (L/c); Product Range Deutsch - Te Connectivity
89W5625
Circular, Plug, Size 17, 23Pos, Socket (L/c); Product Range Deutsch - Te Connectivity 89W5625
CIRCULAR, PLUG, SIZE 17, 23POS, SOCKET (L/C); Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR, PLUG, SIZE 17, 23POS, SOCKET (L/C); Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26W17-99JN-LC 89W5625
Product Name Circular, Plug, Size 17, 23Pos, Socket (L/c); Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0020-00B-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2952-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details