TE Connectivity Circular, Plug, Size 17, 23Pos, Socket (L/c); Product Range Deutsch - Te Connectivity DTS26W17-99BA

Description
DTS 23C 21#20 2#16 SKT PLUG LC
Request a Quote
Description
DTS 23C 21#20 2#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26W17-99BA - PEI-Genesis
Philadelphia, PA, United States
DTS 23C 21#20 2#16 SKT PLUG LC

DTS 23C 21#20 2#16 SKT PLUG LC

Buy Now
Circular, Plug, Size 17, 23Pos, Socket (L/c); Product Range Deutsch - Te Connectivity - 89W5601 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 17, 23Pos, Socket (L/c); Product Range Deutsch - Te Connectivity
89W5601
Circular, Plug, Size 17, 23Pos, Socket (L/c); Product Range Deutsch - Te Connectivity 89W5601
CIRCULAR, PLUG, SIZE 17, 23POS, SOCKET (L/C); Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR, PLUG, SIZE 17, 23POS, SOCKET (L/C); Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26W17-99BA 89W5601
Product Name Circular, Plug, Size 17, 23Pos, Socket (L/c); Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
RJ45 For 4 Pair Cables Jack w/ATUM Strain Relief (Cat 6a) - 110938 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details