TE Connectivity Circular, Plug, Size 17, 23Pos, Pin (L/c); Product Range Deutsch - Te Connectivity DTS26W17-99AN

Description
DTS 23C 21#20 2#16 PIN PLUG LC
Request a Quote
Description
DTS 23C 21#20 2#16 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26W17-99AN - PEI-Genesis
Philadelphia, PA, United States
DTS 23C 21#20 2#16 PIN PLUG LC

DTS 23C 21#20 2#16 PIN PLUG LC

Buy Now
Circular, Plug, Size 17, 23Pos, Pin (L/c); Product Range Deutsch - Te Connectivity - 89W5600 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 17, 23Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
89W5600
Circular, Plug, Size 17, 23Pos, Pin (L/c); Product Range Deutsch - Te Connectivity 89W5600
CIRCULAR, PLUG, SIZE 17, 23POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR, PLUG, SIZE 17, 23POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26W17-99AN 89W5600
Product Name Circular, Plug, Size 17, 23Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190807 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
KNB/KNC Series ESA Qualified -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-13220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers