TE Connectivity Circular Connector, Plug, 17-8, Cable; Product Range Deutsch - Te Connectivity DTS26W17-8SB-LC

Description
DTS 8C 8#16 SKT PLUG
Request a Quote
Description
DTS 8C 8#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26W17-8SB-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 8C 8#16 SKT PLUG

DTS 8C 8#16 SKT PLUG

Buy Now
Circular Connector, Plug, 17-8, Cable; Product Range Deutsch - Te Connectivity - 02X7995 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17-8, Cable; Product Range Deutsch - Te Connectivity
02X7995
Circular Connector, Plug, 17-8, Cable; Product Range Deutsch - Te Connectivity 02X7995
CIRCULAR CONNECTOR, PLUG, 17-8, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 17-8, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26W17-8SB-LC 02X7995
Product Name Circular Connector, Plug, 17-8, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190514A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors; Military Connector
Mounting Male Straight PCB Mount
View Details
CHAMELEON PLUG - 0266A03PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
View Details