TE Connectivity Circular Connector, Plug, 17-8, Cable; Product Range Deutsch - Te Connectivity DTS26W17-8PA-LC

Description
DTS 8C 8#16 PIN PLUG
Request a Quote
Description
DTS 8C 8#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26W17-8PA-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 8C 8#16 PIN PLUG

DTS 8C 8#16 PIN PLUG

Buy Now
Circular Connector, Plug, 17-8, Cable; Product Range Deutsch - Te Connectivity - 02X7985 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17-8, Cable; Product Range Deutsch - Te Connectivity
02X7985
Circular Connector, Plug, 17-8, Cable; Product Range Deutsch - Te Connectivity 02X7985
CIRCULAR CONNECTOR, PLUG, 17-8, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 17-8, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26W17-8PA-LC 02X7985
Product Name Circular Connector, Plug, 17-8, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - EEG.1K.306.CLV-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
2 suppliers