TE Connectivity Circular, Plug, Size 17, 6Pos, Socket (L/c); Product Range Deutsch - Te Connectivity DTS26W17-6BD

Description
CIRCULAR, PLUG, SIZE 17, 6POS, SOCKET (L/C); Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR, PLUG, SIZE 17, 6POS, SOCKET (L/C); Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, Size 17, 6Pos, Socket (L/c); Product Range Deutsch - Te Connectivity - 89W5573 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 17, 6Pos, Socket (L/c); Product Range Deutsch - Te Connectivity
89W5573
Circular, Plug, Size 17, 6Pos, Socket (L/c); Product Range Deutsch - Te Connectivity 89W5573
CIRCULAR, PLUG, SIZE 17, 6POS, SOCKET (L/C); Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR, PLUG, SIZE 17, 6POS, SOCKET (L/C); Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W5573
Product Name Circular, Plug, Size 17, 6Pos, Socket (L/c); Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products