TE Connectivity Circular, Plug, Size 17, 55Pos, Pin; Product Range Deutsch - Te Connectivity DTS26W17-35PD

Description
CIRCULAR, PLUG, SIZE 17, 55POS, PIN; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-35 RoHS Compliant: No
Description
CIRCULAR, PLUG, SIZE 17, 55POS, PIN; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-35 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, Size 17, 55Pos, Pin; Product Range Deutsch - Te Connectivity - 89W5555 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 17, 55Pos, Pin; Product Range Deutsch - Te Connectivity
89W5555
Circular, Plug, Size 17, 55Pos, Pin; Product Range Deutsch - Te Connectivity 89W5555
CIRCULAR, PLUG, SIZE 17, 55POS, PIN; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-35 RoHS Compliant: No

CIRCULAR, PLUG, SIZE 17, 55POS, PIN; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-35 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W5555
Product Name Circular, Plug, Size 17, 55Pos, Pin; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products