TE Connectivity Circular, Plug, Size 17, 55Pos, Socket (L/c); Product Range Deutsch - Te Connectivity DTS26W17-35JA-LC

Description
DTS 55C 55#22D SKT PLUG LC
Request a Quote
Description
DTS 55C 55#22D SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26W17-35JA-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 55C 55#22D SKT PLUG LC

DTS 55C 55#22D SKT PLUG LC

Buy Now
Circular, Plug, Size 17, 55Pos, Socket (L/c); Product Range Deutsch - Te Connectivity - 89W5546 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 17, 55Pos, Socket (L/c); Product Range Deutsch - Te Connectivity
89W5546
Circular, Plug, Size 17, 55Pos, Socket (L/c); Product Range Deutsch - Te Connectivity 89W5546
CIRCULAR, PLUG, SIZE 17, 55POS, SOCKET (L/C); Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR, PLUG, SIZE 17, 55POS, SOCKET (L/C); Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26W17-35JA-LC 89W5546
Product Name Circular, Plug, Size 17, 55Pos, Socket (L/c); Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
CHAMELEON PLUG - 027-6A03-AL0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Contacts - 006-0937-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details