TE Connectivity Circular, Plug, Size 17, 55Pos, Pin (L/c); Product Range Deutsch - Te Connectivity DTS26W17-35AD

Description
CIRCULAR, PLUG, SIZE 17, 55POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR, PLUG, SIZE 17, 55POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, Size 17, 55Pos, Pin (L/c); Product Range Deutsch - Te Connectivity - 89W5533 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 17, 55Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
89W5533
Circular, Plug, Size 17, 55Pos, Pin (L/c); Product Range Deutsch - Te Connectivity 89W5533
CIRCULAR, PLUG, SIZE 17, 55POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR, PLUG, SIZE 17, 55POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W5533
Product Name Circular, Plug, Size 17, 55Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Mini 90° Plug - 190946 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
C55 Connectors: High Density Micro Circular -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details