TE Connectivity Circular Connector, Plug, 15-97, Cable; Product Range Deutsch - Te Connectivity DTS26W15-97SD

Description
CIRCULAR CONNECTOR, PLUG, 15-97, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:15-97 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 15-97, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:15-97 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 15-97, Cable; Product Range Deutsch - Te Connectivity - 71W0947 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-97, Cable; Product Range Deutsch - Te Connectivity
71W0947
Circular Connector, Plug, 15-97, Cable; Product Range Deutsch - Te Connectivity 71W0947
CIRCULAR CONNECTOR, PLUG, 15-97, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:15-97 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15-97, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:15-97 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W0947
Product Name Circular Connector, Plug, 15-97, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Quad Connector, BNC Jack to Jack (4 Jacks) - 190054 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details