TE Connectivity Circular Connector, Plug, 15-97, Cable; Product Range Deutsch - Te Connectivity DTS26W15-97HC

Description
CIRCULAR CONNECTOR, PLUG, 15-97, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-97 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 15-97, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-97 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 15-97, Cable; Product Range Deutsch - Te Connectivity - 71W0909 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-97, Cable; Product Range Deutsch - Te Connectivity
71W0909
Circular Connector, Plug, 15-97, Cable; Product Range Deutsch - Te Connectivity 71W0909
CIRCULAR CONNECTOR, PLUG, 15-97, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-97 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15-97, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-97 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W0909
Product Name Circular Connector, Plug, 15-97, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SATA - 10022676-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
5 suppliers