TE Connectivity Circular Connector, Plug, 15-5, Cable; Product Range Deutsch - Te Connectivity DTS26W15-5BN

Description
DTS 5C 5#16 SKT PLUG LC
Request a Quote
Description
DTS 5C 5#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26W15-5BN - PEI-Genesis
Philadelphia, PA, United States
DTS 5C 5#16 SKT PLUG LC

DTS 5C 5#16 SKT PLUG LC

Buy Now
Circular Connector, Plug, 15-5, Cable; Product Range Deutsch - Te Connectivity - 02X7911 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-5, Cable; Product Range Deutsch - Te Connectivity
02X7911
Circular Connector, Plug, 15-5, Cable; Product Range Deutsch - Te Connectivity 02X7911
CIRCULAR CONNECTOR, PLUG, 15-5, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15-5, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26W15-5BN 02X7911
Product Name Circular Connector, Plug, 15-5, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details