TE Connectivity Circular Connector, Plug, 15-18, Cable; Product Range Deutsch - Te Connectivity DTS26W15-18JD

Description
CIRCULAR CONNECTOR, PLUG, 15-18, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:15-18 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 15-18, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:15-18 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 15-18, Cable; Product Range Deutsch - Te Connectivity - 71W0833 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-18, Cable; Product Range Deutsch - Te Connectivity
71W0833
Circular Connector, Plug, 15-18, Cable; Product Range Deutsch - Te Connectivity 71W0833
CIRCULAR CONNECTOR, PLUG, 15-18, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:15-18 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15-18, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:15-18 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W0833
Product Name Circular Connector, Plug, 15-18, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Entry Modules (PEM) - 486-4965-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers