TE Connectivity Circular Connector, Plug, 15-15, Cable; Product Range Deutsch - Te Connectivity DTS26W15-15PB

Description
DTS 15C 14#20 1#16 PIN PLUG
Request a Quote
Description
DTS 15C 14#20 1#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26W15-15PB - PEI-Genesis
Philadelphia, PA, United States
DTS 15C 14#20 1#16 PIN PLUG

DTS 15C 14#20 1#16 PIN PLUG

Buy Now
Circular Connector, Plug, 15-15, Cable; Product Range Deutsch - Te Connectivity - 02X7800 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-15, Cable; Product Range Deutsch - Te Connectivity
02X7800
Circular Connector, Plug, 15-15, Cable; Product Range Deutsch - Te Connectivity 02X7800
CIRCULAR CONNECTOR, PLUG, 15-15, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-15 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15-15, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-15 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26W15-15PB 02X7800
Product Name Circular Connector, Plug, 15-15, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
75 Ohm ARINC Size 16 Socket - 110458 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details