TE Connectivity
Dts 10C 10#20 Pin Plug Deutsch - Te Connectivity
DTS26W13-98PB-3028
Description
DTS 10C 10#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DTS 10C 10#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Dts 10C 10#20 Pin Plug Deutsch - Te Connectivity
53AC5969
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch DTS26W13-98PB-3028 |
53AC5969 |
|
Product Name
|
|
Dts 10C 10#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Msm Cs 19, Metal Switch With Ceramic Actuator, Switching Voltage Up To 30 Vdc / 250 Vac, 19 Mm, Stainless Steel, Bl, 125 / 250 Vac, 1250 W, 1 Pole, N.o. / N.c., Backlighted Blue, Quick Connect Term...
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details