TE Connectivity Circular Connector, Plug, 13-98, Cable; Product Range Deutsch - Te Connectivity DTS26W13-98BD

Description
CIRCULAR CONNECTOR, PLUG, 13-98, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 13-98, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 13-98, Cable; Product Range Deutsch - Te Connectivity - 71W0769 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 13-98, Cable; Product Range Deutsch - Te Connectivity
71W0769
Circular Connector, Plug, 13-98, Cable; Product Range Deutsch - Te Connectivity 71W0769
CIRCULAR CONNECTOR, PLUG, 13-98, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 13-98, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W0769
Product Name Circular Connector, Plug, 13-98, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details