TE Connectivity Circular Connector, Plug, 13-98, Cable; Product Range Deutsch - Te Connectivity DTS26W13-98BA

Description
DTS 10C 10#20 SKT PLUG LC
Request a Quote
Description
DTS 10C 10#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26W13-98BA - PEI-Genesis
Philadelphia, PA, United States
DTS 10C 10#20 SKT PLUG LC

DTS 10C 10#20 SKT PLUG LC

Buy Now
Circular Connector, Plug, 13-98, Cable; Product Range Deutsch - Te Connectivity - 71W0767 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 13-98, Cable; Product Range Deutsch - Te Connectivity
71W0767
Circular Connector, Plug, 13-98, Cable; Product Range Deutsch - Te Connectivity 71W0767
CIRCULAR CONNECTOR, PLUG, 13-98, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 13-98, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26W13-98BA 71W0767
Product Name Circular Connector, Plug, 13-98, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 75 ohm Connectors - 190732 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
BrightConnX™ Rugged MRD - MRDBN04M17000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination Solder Cup
Voltage Rating 400 volts
View Details
4 suppliers