DTS 8C 8#20 SKT PLUG
CIRCULAR CONNECTOR, PLUG, 13-8, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:13-8 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch DTS26W13-8SC | 71W0757 |
| Product Name | Circular Connector, Plug, 13-8, Cable; Product Range Deutsch - Te Connectivity | |
| Gender | Male / Plug |