TE Connectivity Circular Connector, Plug, 13-8, Cable; Product Range Deutsch - Te Connectivity DTS26W13-8BB

Description
DTS 8C 8#20 SKT PLUG LC
Request a Quote
Description
DTS 8C 8#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26W13-8BB - PEI-Genesis
Philadelphia, PA, United States
DTS 8C 8#20 SKT PLUG LC

DTS 8C 8#20 SKT PLUG LC

Buy Now
Circular Connector, Plug, 13-8, Cable; Product Range Deutsch - Te Connectivity - 96W4612 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 13-8, Cable; Product Range Deutsch - Te Connectivity
96W4612
Circular Connector, Plug, 13-8, Cable; Product Range Deutsch - Te Connectivity 96W4612
CIRCULAR CONNECTOR, PLUG, 13-8, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 13-8, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26W13-8BB 96W4612
Product Name Circular Connector, Plug, 13-8, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Banana Socket to Mini Banana Socket, Adapter - 8032 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N (M) St. Connector for RG174 Cable - ET-NMS-1 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details