TE Connectivity Circular Connector, Plug, 13-4, Cable; Product Range Deutsch - Te Connectivity DTS26W13-4JB

Description
DTS 4C 4#16 SKT PLUG
Request a Quote
Description
DTS 4C 4#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26W13-4JB - PEI-Genesis
Philadelphia, PA, United States
DTS 4C 4#16 SKT PLUG

DTS 4C 4#16 SKT PLUG

Buy Now
Circular Connector, Plug, 13-4, Cable; Product Range Deutsch - Te Connectivity - 07X6038 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 13-4, Cable; Product Range Deutsch - Te Connectivity
07X6038
Circular Connector, Plug, 13-4, Cable; Product Range Deutsch - Te Connectivity 07X6038
CIRCULAR CONNECTOR, PLUG, 13-4, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:13-4 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 13-4, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:13-4 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26W13-4JB 07X6038
Product Name Circular Connector, Plug, 13-4, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers