DTS 5C 5#20 SKT PLUG
CIRCULAR CONNECTOR, PLUG, 11-5, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:11-5 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch DTS26W11-5SC | 71W0608 |
| Product Name | Circular Connector, Plug, 11-5, Cable; Product Range Deutsch - Te Connectivity | |
| Gender | Male / Plug |