TE Connectivity Circular Connector, Plug, 11-35, Cable; Product Range Deutsch - Te Connectivity DTS26W11-35AB

Description
DTS 13C 13#22D PIN PLUG LC
Request a Quote
Description
DTS 13C 13#22D PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26W11-35AB - PEI-Genesis
Philadelphia, PA, United States
DTS 13C 13#22D PIN PLUG LC

DTS 13C 13#22D PIN PLUG LC

Buy Now
Circular Connector, Plug, 11-35, Cable; Product Range Deutsch - Te Connectivity - 07X5974 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-35, Cable; Product Range Deutsch - Te Connectivity
07X5974
Circular Connector, Plug, 11-35, Cable; Product Range Deutsch - Te Connectivity 07X5974
CIRCULAR CONNECTOR, PLUG, 11-35, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11-35, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26W11-35AB 07X5974
Product Name Circular Connector, Plug, 11-35, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Connectors, Bulkhead Jack - 190921 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCI Express - 10018783-11210YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers