TE Connectivity Circular Connector, Plug, 11-2, Cable; Product Range Deutsch - Te Connectivity DTS26W11-2SN-LC

Description
DTS 2C 2#16 SKT PLUG
Request a Quote
Description
DTS 2C 2#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26W11-2SN-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 2C 2#16 SKT PLUG

DTS 2C 2#16 SKT PLUG

Buy Now
Circular Connector, Plug, 11-2, Cable; Product Range Deutsch - Te Connectivity - 71W0555 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-2, Cable; Product Range Deutsch - Te Connectivity
71W0555
Circular Connector, Plug, 11-2, Cable; Product Range Deutsch - Te Connectivity 71W0555
CIRCULAR CONNECTOR, PLUG, 11-2, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11-2, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26W11-2SN-LC 71W0555
Product Name Circular Connector, Plug, 11-2, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - P214E8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details