TE Connectivity Circular Connector, Plug, 11-2, Cable; Product Range Deutsch - Te Connectivity DTS26W11-2HB-LC

Description
DTS 2C 2#16 PIN PLUG LC
Request a Quote
Description
DTS 2C 2#16 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26W11-2HB-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 2C 2#16 PIN PLUG LC

DTS 2C 2#16 PIN PLUG LC

Buy Now
Circular Connector, Plug, 11-2, Cable; Product Range Deutsch - Te Connectivity - 07X5952 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-2, Cable; Product Range Deutsch - Te Connectivity
07X5952
Circular Connector, Plug, 11-2, Cable; Product Range Deutsch - Te Connectivity 07X5952
CIRCULAR CONNECTOR, PLUG, 11-2, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11-2, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26W11-2HB-LC 07X5952
Product Name Circular Connector, Plug, 11-2, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details
CHAMELEON PLUG - 0266A03PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
View Details