DTS26T13-08PB-LC -- DTS 8C 8#20 PIN PLUG DEUTSCH - TE CONNECTIVITY
TE Connectivity
Dts 8C 8#20 Pin Plug Deutsch - Te Connectivity
DTS26T13-08PB-LC
Description
DTS 8C 8#20 PIN PLUG
Description
DTS 8C 8#20 PIN PLUG
Suppliers
Dts 8C 8#20 Pin Plug Deutsch - Te Connectivity
09AC5255
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
09AC5255 |
|
Product Name
|
Dts 8C 8#20 Pin Plug Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Voltage Rating
700 volts
Current Rating
28.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers