TE Connectivity
Dts 5C 5#20 Pin Plug Deutsch - Te Connectivity
DTS26T11-05PN
Description
DTS 5C 5#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DTS 5C 5#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Dts 5C 5#20 Pin Plug Deutsch - Te Connectivity
53AC5704
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch DTS26T11-05PN |
53AC5704 |
|
Product Name
|
|
Dts 5C 5#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Gender
Female / Jack
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
16 to 22 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
View Details