TE Connectivity
Dts 3C 3#20 Pin Plug Deutsch - Te Connectivity
DTS26T09-98PN-3028
Description
DTS 3C 3#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DTS 3C 3#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Dts 3C 3#20 Pin Plug Deutsch - Te Connectivity
09AC5232
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch DTS26T09-98PN-3028 |
09AC5232 |
|
Product Name
|
|
Dts 3C 3#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details