TE Connectivity ™ Electronic Connector DTS26K21-35BB

Description
Conn MIL-DTL-38999 Series III Circular F 79 POS Crimp ST Cable Mount 79 Terminal 1 Port Product overview: DTS26K21-35BB from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-DTS26K21-35BB can be used for catalog matching and distributor lookup.
Request a Quote
Description
Conn MIL-DTL-38999 Series III Circular F 79 POS Crimp ST Cable Mount 79 Terminal 1 Port Product overview: DTS26K21-35BB from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-DTS26K21-35BB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2005-DTS26K21-35BB
Electronic Connector 2005-DTS26K21-35BB
Conn MIL-DTL-38999 Series III Circular F 79 POS Crimp ST Cable Mount 79 Terminal 1 Port Product overview: DTS26K21-35BB from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-DTS26K21-35BB can be used for catalog matching and distributor lookup.

Conn MIL-DTL-38999 Series III Circular F 79 POS Crimp ST Cable Mount 79 Terminal 1 Port Product overview: DTS26K21-35BB from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-DTS26K21-35BB can be used for catalog matching and distributor lookup.

Supplier's Site
Circular Connectors - DTS26K21-35BB - 972829-DTS26K21-35BB - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - DTS26K21-35BB
972829-DTS26K21-35BB
Circular Connectors - DTS26K21-35BB 972829-DTS26K21-35BB
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972829-DTS26K21-35BB Number of Positions: 79 Categories: Circular Connectors Shell Material: Stainless Steel Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972829-DTS26K21-35BB
Number of Positions: 79
Categories: Circular Connectors
Shell Material: Stainless Steel
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 200 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 2005-DTS26K21-35BB 972829-DTS26K21-35BB
Product Name Electronic Connector Circular Connectors - DTS26K21-35BB
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Female Right Angle Power Connector - 80318-4 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details