DTS 3C 3#20 PIN PLUG
CIRCULAR CONNECTOR, PLUG, 9-98, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-98 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch DTS26F9-98PA | 71W0514 |
| Product Name | Circular Connector, Plug, 9-98, Cable; Product Range Deutsch - Te Connectivity | |
| Gender | Male / Plug |