TE Connectivity Circular Connector, Plug, 9-98, Cable; Product Range Deutsch - Te Connectivity DTS26F9-98HE-LC

Description
CIRCULAR CONNECTOR, PLUG, 9-98, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 9-98, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 9-98, Cable; Product Range Deutsch - Te Connectivity - 71W0511 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 9-98, Cable; Product Range Deutsch - Te Connectivity
71W0511
Circular Connector, Plug, 9-98, Cable; Product Range Deutsch - Te Connectivity 71W0511
CIRCULAR CONNECTOR, PLUG, 9-98, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 9-98, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W0511
Product Name Circular Connector, Plug, 9-98, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FG-A400-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details